TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLK1005S4N7STD25

Description
4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLK1005S4N7STD25TR-ND - DigiKey
Thief River Falls, MN, United States
4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
400MA 280MOHM Inductor and Choke - 71-MLK1005S4N7STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 280MOHM Inductor and Choke
71-MLK1005S4N7STD25
400MA 280MOHM Inductor and Choke 71-MLK1005S4N7STD25
FIXED IND 4.7NH 400MA 280MOHM SM Product overview: MLK1005S4N7STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S4N7STD25 can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 400MA 280MOHM SM Product overview: MLK1005S4N7STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 280MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 280MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S4N7STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Nh, 6Ghz, 0402 Rohs Compliant Tdk - 69AH1363 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Nh, 6Ghz, 0402 Rohs Compliant Tdk
69AH1363
Inductor, Aec-Q200, 4.7Nh, 6Ghz, 0402 Rohs Compliant Tdk 69AH1363
INDUCTOR, AEC-Q200, 4.7NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLK1005S4N7STD25TR-ND 71-MLK1005S4N7STD25 69AH1363
Product Name Fixed Inductors 400MA 280MOHM Inductor and Choke Inductor, Aec-Q200, 4.7Nh, 6Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers