FIXED IND 3.9NH 400MA 250MOHM SM Product overview: MLK1005S3N9STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S3N9STD25 can be used for catalog matching and distributor lookup.
3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)
3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)
400mA 3.9nH 250mΩ 0402 Inductors (SMD) ROHS
INDUCTOR, AEC-Q200, 3.9NH, 6.5GHZ, 0402 ROHS COMPLIANT: YES
FIXED IND 3.9NH 400MA 250MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLK1005S3N9STD25 | 445-17040-1-ND | MLK1005S3N9STD25 | 69AH1360 | MLK1005S3N9STD25 |
| Product Name | 400MA 250MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, Aec-Q200, 3.9Nh, 6.5Ghz, 0402 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ceramic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0039 microH | 0.0039 microH | 0.0039 microH |