TDK U.S.A. Corporation Fixed Inductors MLK1005S3N9ST000

Description
3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1462-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1462-2-ND
Fixed Inductors 445-1462-2-ND
3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1462-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1462-1-ND
Fixed Inductors 445-1462-1-ND
3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)

3.9nH Unshielded Multilayer Inductor 400mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
400MA 250MOHM Inductor and Choke - 71-MLK1005S3N9ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 250MOHM Inductor and Choke
71-MLK1005S3N9ST000
400MA 250MOHM Inductor and Choke 71-MLK1005S3N9ST000
FIXED IND 3.9NH 400MA 250MOHM SM Product overview: MLK1005S3N9ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S3N9ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 400MA 250MOHM SM Product overview: MLK1005S3N9ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S3N9ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 3.9NH 400MA 250 MOHM - 769-MLK1005S3N9ST000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.9NH 400MA 250 MOHM
769-MLK1005S3N9ST000
FIXED IND 3.9NH 400MA 250 MOHM 769-MLK1005S3N9ST000
FIXED IND 3.9NH 400MA 250 MOHM

FIXED IND 3.9NH 400MA 250 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1462-2-ND 71-MLK1005S3N9ST000 769-MLK1005S3N9ST000
Product Name Fixed Inductors 400MA 250MOHM Inductor and Choke FIXED IND 3.9NH 400MA 250 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-10-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details