TDK U.S.A. Corporation Fixed Inductors MLK1005S3N0ST000

Description
3nH Unshielded Multilayer Inductor 400mA 220mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3nH Unshielded Multilayer Inductor 400mA 220mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6357-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6357-2-ND
Fixed Inductors 445-6357-2-ND
3nH Unshielded Multilayer Inductor 400mA 220mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 400mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6357-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6357-1-ND
Fixed Inductors 445-6357-1-ND
3nH Unshielded Multilayer Inductor 400mA 220mOhm Max 0402 (1005 Metric)

3nH Unshielded Multilayer Inductor 400mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6357-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers