Win Source Part Number: 959882-MLK1005S2N0ST
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLK
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Non-Magnetic
Q @ Freq: 6 @ 100MHz
Frequency - Self Resonant: 8.3GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 180mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): HK06032N0S-T; LQP03TN2N0B02D; HKQ0603U2N0B-T; HKQ0603U2N0S-T; MLG0603S2N0CT000; MLG0603S2N0BT000;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-6355-6,445-6355-
Product Status: Last Time Buy
2nH Unshielded Multilayer Inductor 500mA 180mOhm Max 0402 (1005 Metric)
2nH Unshielded Multilayer Inductor 500mA 180mOhm Max 0402 (1005 Metric)
FIXED IND 2NH 500MA 180 MOHM SMD Product overview: MLK1005S2N0ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S2N0ST000 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 959882-MLK1005S2N0ST000 | 445-6355-2-ND | 71-MLK1005S2N0ST000 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 500MA 180 MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Multilayer | Multilayer | Multilayer |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |