TDK U.S.A. Corporation Fixed Inductors MLK1005S27NJT000

Description
27nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1472-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1472-2-ND
Fixed Inductors 445-1472-2-ND
27nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 200MA 800MOHM Inductor and Choke - 71-MLK1005S27NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 800MOHM Inductor and Choke
71-MLK1005S27NJT000
SMD 200MA 800MOHM Inductor and Choke 71-MLK1005S27NJT000
FIXED IND 27NH 200MA 800MOHM SMD Product overview: MLK1005S27NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S27NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 27NH 200MA 800MOHM SMD Product overview: MLK1005S27NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S27NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLK1005S27NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLK1005S27NJT000
Fixed Inductors MLK1005S27NJT000
FIXED IND 27NH 200MA 800MOHM SMD

FIXED IND 27NH 200MA 800MOHM SMD

Supplier's Site Datasheet
High Frequency Ind, 27Nh,200Ma,5%,3.9Ghz; Inductance Tdk - 99R3570 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 27Nh,200Ma,5%,3.9Ghz; Inductance Tdk
99R3570
High Frequency Ind, 27Nh,200Ma,5%,3.9Ghz; Inductance Tdk 99R3570
HIGH FREQUENCY IND, 27NH,200MA,5%,3.9GHz ; Inductance:27nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:3GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Product Length:1mm RoHS Compliant: Yes

HIGH FREQUENCY IND, 27NH,200MA,5%,3.9GHz; Inductance:27nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:3GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MLK Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1472-2-ND 71-MLK1005S27NJT000 MLK1005S27NJT000 99R3570
Product Name Fixed Inductors SMD 200MA 800MOHM Inductor and Choke Fixed Inductors High Frequency Ind, 27Nh,200Ma,5%,3.9Ghz; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Non-Magnetic Ceramic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers