TDK Corporation Automotive 0.022uH 100MHz 0.2A Inductor and Choke MLK1005S22NJTD25

Description
Inductor RF Chip Unshielded Multi-Layer 0.022uH 5% 100MHz 7Q-Factor Ceramic 0.2A 0.7Ohm DCR 0402 Automotive AEC-Q200 T/R Product overview: MLK1005S22NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S22NJTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Multi-Layer 0.022uH 5% 100MHz 7Q-Factor Ceramic 0.2A 0.7Ohm DCR 0402 Automotive AEC-Q200 T/R Product overview: MLK1005S22NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S22NJTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.022uH 100MHz 0.2A Inductor and Choke - 71-MLK1005S22NJTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.022uH 100MHz 0.2A Inductor and Choke
71-MLK1005S22NJTD25
Automotive 0.022uH 100MHz 0.2A Inductor and Choke 71-MLK1005S22NJTD25
Inductor RF Chip Unshielded Multi-Layer 0.022uH 5% 100MHz 7Q-Factor Ceramic 0.2A 0.7Ohm DCR 0402 Automotive AEC-Q200 T/R Product overview: MLK1005S22NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S22NJTD25 can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Multi-Layer 0.022uH 5% 100MHz 7Q-Factor Ceramic 0.2A 0.7Ohm DCR 0402 Automotive AEC-Q200 T/R Product overview: MLK1005S22NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.022uH, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.022uH, 100MHz, 0.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S22NJTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-MLK1005S22NJTD25
Product Name Automotive 0.022uH 100MHz 0.2A Inductor and Choke
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details