TDK U.S.A. Corporation Fixed Inductors MLK1005S22NJT000

Description
22nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1471-2-ND
Fixed Inductors 445-1471-2-ND
22nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1471-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1471-1-ND
Fixed Inductors 445-1471-1-ND
22nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 200MA 700MOHM Inductor and Choke - 71-MLK1005S22NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 700MOHM Inductor and Choke
71-MLK1005S22NJT000
SMD 200MA 700MOHM Inductor and Choke 71-MLK1005S22NJT000
FIXED IND 22NH 200MA 700MOHM SMD Product overview: MLK1005S22NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S22NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 22NH 200MA 700MOHM SMD Product overview: MLK1005S22NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S22NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1471-2-ND 71-MLK1005S22NJT000
Product Name Fixed Inductors SMD 200MA 700MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567685P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details