FIXED IND 1.5NH 500MA 150MOHM SM Product overview: MLK1005S1N5ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S1N5ST000 can be used for catalog matching and distributor lookup.
1.5nH Unshielded Multilayer Inductor 500mA 150mOhm Max 0402 (1005 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLK1005S1N5ST000 | 445-1457-2-ND |
| Product Name | 500MA 150MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Multilayer | Multilayer |
| Core Material | Ceramic | Non-Magnetic |
| Inductance Range | 0.0015 microH |