TDK U.S.A. Corporation Fixed Inductors MLK1005S1N2ST000

Description
1.2nH Unshielded Multilayer Inductor 500mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 500mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLK1005S1N2ST000CT-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 500mA 120mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 500mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLK1005S1N2ST000TR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 500mA 120mOhm Max 0402 (1005 Metric)

1.2nH Unshielded Multilayer Inductor 500mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
500MA 120MOHM Inductor and Choke - 71-MLK1005S1N2ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 120MOHM Inductor and Choke
71-MLK1005S1N2ST000
500MA 120MOHM Inductor and Choke 71-MLK1005S1N2ST000
FIXED IND 1.2NH 500MA 120MOHM SM Product overview: MLK1005S1N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S1N2ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 500MA 120MOHM SM Product overview: MLK1005S1N2ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK1005S1N2ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLK1005S1N2ST000CT-ND 71-MLK1005S1N2ST000
Product Name Fixed Inductors 500MA 120MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Non-Magnetic Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details