8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)
8.2nH Unshielded Multilayer Inductor 200mA 700mOhm Max 0201 (0603 Metric)
FIXED IND 8.2NH 200MA 700MOHM SM Product overview: MLK0603L8N2JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L8N2JT000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1581-1-ND | 71-MLK0603L8N2JT000 |
| Product Name | Fixed Inductors | 200MA 700MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Non-Magnetic | Ceramic |
| Configuration | Fixed |