TDK U.S.A. Corporation 200MA 400MOHM Inductor and Choke MLK0603L3N3ST000

Description
FIXED IND 3.3NH 200MA 400MOHM SM Product overview: MLK0603L3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L3N3ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3NH 200MA 400MOHM SM Product overview: MLK0603L3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L3N3ST000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MA 400MOHM Inductor and Choke - 71-MLK0603L3N3ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MA 400MOHM Inductor and Choke
71-MLK0603L3N3ST000
200MA 400MOHM Inductor and Choke 71-MLK0603L3N3ST000
FIXED IND 3.3NH 200MA 400MOHM SM Product overview: MLK0603L3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L3N3ST000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 200MA 400MOHM SM Product overview: MLK0603L3N3ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L3N3ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-1576-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1576-1-ND
Fixed Inductors 445-1576-1-ND
3.3nH Unshielded Multilayer Inductor 200mA 400mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 200mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1576-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1576-2-ND
Fixed Inductors 445-1576-2-ND
3.3nH Unshielded Multilayer Inductor 200mA 400mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 200mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLK0603L3N3ST000 445-1576-1-ND
Product Name 200MA 400MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic Non-Magnetic
Inductance Range 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N8 0402DC-1N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details