TDK-Lambda Americas Inc., High Power Division Inductor, 3.3Nh, 200Ma, 0.3Nh, 10.5Ghz; Inductance Tdk MLK0603L3N3S

Description
INDUCTOR, 3.3NH, 200mA, 0.3NH, 10.5GHZ; Inductance:3.3nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:8GHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:MLK Series; Product Length:0.6mm RoHS Compliant: Yes
Description
INDUCTOR, 3.3NH, 200mA, 0.3NH, 10.5GHZ; Inductance:3.3nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:8GHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:MLK Series; Product Length:0.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Nh, 200Ma, 0.3Nh, 10.5Ghz; Inductance Tdk - 22T4913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 200Ma, 0.3Nh, 10.5Ghz; Inductance Tdk
22T4913
Inductor, 3.3Nh, 200Ma, 0.3Nh, 10.5Ghz; Inductance Tdk 22T4913
INDUCTOR, 3.3NH, 200mA, 0.3NH, 10.5GHZ; Inductance:3.3nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:8GHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:MLK Series; Product Length:0.6mm RoHS Compliant: Yes

INDUCTOR, 3.3NH, 200mA, 0.3NH, 10.5GHZ; Inductance:3.3nH; DC Resistance Max:0.4ohm; Self Resonant Frequency:8GHz; DC Current Rating:200mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:MLK Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 22T4913
Product Name Inductor, 3.3Nh, 200Ma, 0.3Nh, 10.5Ghz; Inductance Tdk
Inductance Range 0.0033 microH
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2700 microH
View Details