1.8nH Unshielded Multilayer Inductor 300mA 270mOhm Max 0201 (0603 Metric)
1.8nH Unshielded Multilayer Inductor 300mA 270mOhm Max 0201 (0603 Metric)
FIXED IND 1.8NH 300MA 270MOHM SM Product overview: MLK0603L1N8ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLK0603L1N8ST000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-1573-2-ND | 71-MLK0603L1N8ST000 |
| Product Name | Fixed Inductors | 300MA 270MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Multilayer | Multilayer |
| Core Material | Non-Magnetic | Ceramic |
| Configuration | Fixed |