TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLJ1608WR16KT000

Description
160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174194-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174194-2-ND
Fixed Inductors 445-174194-2-ND
160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)

160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174194-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174194-6-ND
Fixed Inductors 445-174194-6-ND
160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)

160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174194-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174194-1-ND
Fixed Inductors 445-174194-1-ND
160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)

160nH Shielded Multilayer Inductor 700mA 156mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 160Nh, 330Mhz, Shld, 0603 Rohs Compliant Tdk - 69AH1344 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 160Nh, 330Mhz, Shld, 0603 Rohs Compliant Tdk
69AH1344
Inductor, 160Nh, 330Mhz, Shld, 0603 Rohs Compliant Tdk 69AH1344
INDUCTOR, 160NH, 330MHZ, SHLD, 0603 ROHS COMPLIANT: YES

INDUCTOR, 160NH, 330MHZ, SHLD, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174194-2-ND 69AH1344
Product Name Fixed Inductors Inductor, 160Nh, 330Mhz, Shld, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers