TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLJ1005WR27JT000

Description
270nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180954-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180954-6-ND
Fixed Inductors 445-180954-6-ND
270nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180954-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180954-2-ND
Fixed Inductors 445-180954-2-ND
270nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180954-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180954-1-ND
Fixed Inductors 445-180954-1-ND
270nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)

270nH Shielded Multilayer Inductor 350mA 650mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 270Nh, 260Mhz, Shld, 0402 Rohs Compliant Tdk - 69AH1339 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 260Mhz, Shld, 0402 Rohs Compliant Tdk
69AH1339
Inductor, 270Nh, 260Mhz, Shld, 0402 Rohs Compliant Tdk 69AH1339
INDUCTOR, 270NH, 260MHZ, SHLD, 0402 ROHS COMPLIANT: YES

INDUCTOR, 270NH, 260MHZ, SHLD, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180954-6-ND 69AH1339
Product Name Fixed Inductors Inductor, 270Nh, 260Mhz, Shld, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details