FIXED IND 270NH 400MA 690 MOHM
FIXED IND 270NH 400MA 690 MOHM
FIXED IND 270NH 400MA 690 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-MLJ1005WGHR27PTD25DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |