TDK U.S.A. Corporation Fixed Inductors MLJ1005HXG91NJTD0B

Description
91nH Shielded Multilayer Inductor 900mA 351mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
91nH Shielded Multilayer Inductor 900mA 351mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLJ1005HXG91NJTD0BCT-ND - DigiKey
Thief River Falls, MN, United States
91nH Shielded Multilayer Inductor 900mA 351mOhm Max 0402 (1005 Metric)

91nH Shielded Multilayer Inductor 900mA 351mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLJ1005HXG91NJTD0BDKR-ND - DigiKey
Thief River Falls, MN, United States
91nH Shielded Multilayer Inductor 900mA 351mOhm Max 0402 (1005 Metric)

91nH Shielded Multilayer Inductor 900mA 351mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLJ1005HXG91NJTD0BTR-ND - DigiKey
Thief River Falls, MN, United States
91nH Shielded Multilayer Inductor 900mA 351mOhm Max 0402 (1005 Metric)

91nH Shielded Multilayer Inductor 900mA 351mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Multilayer, 91Nh, 0.9A, 0402 Rohs Compliant Tdk - 38AJ3870 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 91Nh, 0.9A, 0402 Rohs Compliant Tdk
38AJ3870
Inductor, Multilayer, 91Nh, 0.9A, 0402 Rohs Compliant Tdk 38AJ3870
INDUCTOR, MULTILAYER, 91NH, 0.9A, 0402 ROHS COMPLIANT: YES

INDUCTOR, MULTILAYER, 91NH, 0.9A, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLJ1005HXG91NJTD0BCT-ND 38AJ3870
Product Name Fixed Inductors Inductor, Multilayer, 91Nh, 0.9A, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers