TDK U.S.A. Corporation Fixed Inductors MLG1608SR39JTD25

Description
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16367-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16367-2-ND
Fixed Inductors 445-16367-2-ND
390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

390nH Unshielded Multilayer Inductor 100mA 3Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16367-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details