TDK U.S.A. Corporation Fixed Inductors MLG1608SR33JTD25

Description
330nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16366-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16366-2-ND
Fixed Inductors 445-16366-2-ND
330nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0603 (1608 Metric)

330nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16366-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details