TDK U.S.A. Corporation Fixed Inductors MLG1608SR27JTD25

Description
270nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16365-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16365-2-ND
Fixed Inductors 445-16365-2-ND
270nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0603 (1608 Metric)

270nH Unshielded Multilayer Inductor 200mA 2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16365-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DC-8N9XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details