TDK-Lambda Americas Inc., High Power Division 100MHz 300mA Inductor and Choke MLG1608BR10J

Description
Ind High Frequency Chip Unshielded Multi-Layer 100nH 5% 100MHz 14Q-Factor Ceramic 300mA 0603 Product overview: MLG1608BR10J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MHz, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608BR10J can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ind High Frequency Chip Unshielded Multi-Layer 100nH 5% 100MHz 14Q-Factor Ceramic 300mA 0603 Product overview: MLG1608BR10J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MHz, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608BR10J can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100MHz 300mA Inductor and Choke - 71-MLG1608BR10J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 300mA Inductor and Choke
71-MLG1608BR10J
100MHz 300mA Inductor and Choke 71-MLG1608BR10J
Ind High Frequency Chip Unshielded Multi-Layer 100nH 5% 100MHz 14Q-Factor Ceramic 300mA 0603 Product overview: MLG1608BR10J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MHz, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608BR10J can be used for catalog matching and distributor lookup.

Ind High Frequency Chip Unshielded Multi-Layer 100nH 5% 100MHz 14Q-Factor Ceramic 300mA 0603 Product overview: MLG1608BR10J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 300mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MHz, 300mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608BR10J can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - MLG1608BR10J - 1001434-MLG1608BR10J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLG1608BR10J
1001434-MLG1608BR10J
Fixed Inductors - MLG1608BR10J 1001434-MLG1608BR10J
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001434-MLG1608BR10J Packaging: Digi-Reel® Termination: SMD/SMT Current Rating: 300 mA Length: 1.75 mm Shielding: Unshielded Inductance: 100 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 800 MHz DC Current: 300 mA Composition: Ceramic Height: 787.4 µm Weight: 2.012816 mg Resistance: 640 mΩ Number of Pins: 2 Width: 787.4 µm Categories: Fixed Inductors DC Resistance (DCR): 1 Ω Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): HK1608R10J-T; AIMC-0603-R10J-T; CI160808-R10J; LQG18HNR10J00D; CE201210-R10J; AIMC-0805-R10J-TMLG1 608BR10J.; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 950 µm Lead Free: Yes Max DC Current: 300 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Q Factor: 10 Inductance Tolerance: 5 %

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001434-MLG1608BR10J
Packaging: Digi-Reel®
Termination: SMD/SMT
Current Rating: 300 mA
Length: 1.75 mm
Shielding: Unshielded
Inductance: 100 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 800 MHz
DC Current: 300 mA
Composition: Ceramic
Height: 787.4 µm
Weight: 2.012816 mg
Resistance: 640 mΩ
Number of Pins: 2
Width: 787.4 µm
Categories: Fixed Inductors
DC Resistance (DCR): 1 Ω
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): HK1608R10J-T; AIMC-0603-R10J-T; CI160808-R10J; LQG18HNR10J00D; CE201210-R10J; AIMC-0805-R10J-TMLG1608BR10J.;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 950 µm
Lead Free: Yes
Max DC Current: 300 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Q Factor: 10
Inductance Tolerance: 5 %

Buy Now
High Frequency Ind, 100Nh,300Ma,5%,1.2Ghz, Full Reel; Inductance Tdk - 89R2860 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 100Nh,300Ma,5%,1.2Ghz, Full Reel; Inductance Tdk
89R2860
High Frequency Ind, 100Nh,300Ma,5%,1.2Ghz, Full Reel; Inductance Tdk 89R2860
HIGH FREQUENCY IND, 100NH,300MA,5%,1.2GH z, FULL REEL; Inductance:100nH; DC Resistance Max:1ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes

HIGH FREQUENCY IND, 100NH,300MA,5%,1.2GHz, FULL REEL; Inductance:100nH; DC Resistance Max:1ohm; Self Resonant Frequency:800MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1608BR10J 1001434-MLG1608BR10J 89R2860
Product Name 100MHz 300mA Inductor and Choke Fixed Inductors - MLG1608BR10J High Frequency Ind, 100Nh,300Ma,5%,1.2Ghz, Full Reel; Inductance Tdk
Mounting Option SMD (SMT) Surface Mount Technology
Core Material Ceramic
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers