TDK U.S.A. Corporation Fixed Inductors MLG1608B56NJT000

Description
56nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1501-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1501-2-ND
Fixed Inductors 445-1501-2-ND
56nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 400mA 700mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 400MA 700MOHM Inductor and Choke - 71-MLG1608B56NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 700MOHM Inductor and Choke
71-MLG1608B56NJT000
SMD 400MA 700MOHM Inductor and Choke 71-MLG1608B56NJT000
FIXED IND 56NH 400MA 700MOHM SMD Product overview: MLG1608B56NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B56NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 56NH 400MA 700MOHM SMD Product overview: MLG1608B56NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B56NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1501-2-ND 71-MLG1608B56NJT000
Product Name Fixed Inductors SMD 400MA 700MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 400mA Inductor and Choke - 71-0402CS-27NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers