FIXED IND 4.7NH 600MA 150MOHM SM Product overview: MLG1608B4N7ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B4N7ST000 can be used for catalog matching and distributor lookup.
4.7nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0603 (1608 Metric)
FIXED IND 4.7NH 600MA 150MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLG1608B4N7ST000 | 445-1488-2-ND | MLG1608B4N7ST000 |
| Product Name | 600MA 150MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer |
| Inductance Range | 0.0047 microH | 0.0047 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |