TDK U.S.A. Corporation Fixed Inductors MLG1608B47NJT000

Description
47nH Unshielded Multilayer Inductor 400mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 400mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1500-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1500-2-ND
Fixed Inductors 445-1500-2-ND
47nH Unshielded Multilayer Inductor 400mA 600mOhm Max 0603 (1608 Metric)

47nH Unshielded Multilayer Inductor 400mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 400MA 600MOHM Inductor and Choke - 71-MLG1608B47NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 600MOHM Inductor and Choke
71-MLG1608B47NJT000
SMD 400MA 600MOHM Inductor and Choke 71-MLG1608B47NJT000
FIXED IND 47NH 400MA 600MOHM SMD Product overview: MLG1608B47NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B47NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 47NH 400MA 600MOHM SMD Product overview: MLG1608B47NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B47NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1608B47NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1608B47NJT000
Fixed Inductors MLG1608B47NJT000
FIXED IND 47NH 400MA 600MOHM SMD

FIXED IND 47NH 400MA 600MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1500-2-ND 71-MLG1608B47NJT000 MLG1608B47NJT000
Product Name Fixed Inductors SMD 400MA 600MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1712-3627575047C222KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details