TDK-Lambda Americas Inc., High Power Division High Frequency Ind, 47Nh,400Ma,5%,1.8Ghz, Full Reel; Inductance Tdk MLG1608B47NJ

Description
HIGH FREQUENCY IND, 47NH,400MA,5%,1.8GHz , FULL REEL; Inductance:47nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY IND, 47NH,400MA,5%,1.8GHz , FULL REEL; Inductance:47nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Ind, 47Nh,400Ma,5%,1.8Ghz, Full Reel; Inductance Tdk - 89R2878 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 47Nh,400Ma,5%,1.8Ghz, Full Reel; Inductance Tdk
89R2878
High Frequency Ind, 47Nh,400Ma,5%,1.8Ghz, Full Reel; Inductance Tdk 89R2878
HIGH FREQUENCY IND, 47NH,400MA,5%,1.8GHz , FULL REEL; Inductance:47nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes

HIGH FREQUENCY IND, 47NH,400MA,5%,1.8GHz, FULL REEL; Inductance:47nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series RoHS Compliant: Yes

Supplier's Site
High Frequency Ind, 47Nh,400Ma,5%,1.8Ghz; Inductance Tdk - 99R3552 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Ind, 47Nh,400Ma,5%,1.8Ghz; Inductance Tdk
99R3552
High Frequency Ind, 47Nh,400Ma,5%,1.8Ghz; Inductance Tdk 99R3552
HIGH FREQUENCY IND, 47NH,400MA,5%,1.8GHz ; Inductance:47nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Product Length:1.6mm RoHS Compliant: Yes

HIGH FREQUENCY IND, 47NH,400MA,5%,1.8GHz; Inductance:47nH; DC Resistance Max:0.6ohm; Self Resonant Frequency:1.4GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLG Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 89R2878
Product Name High Frequency Ind, 47Nh,400Ma,5%,1.8Ghz, Full Reel; Inductance Tdk
Inductance Range 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678552 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details