TDK U.S.A. Corporation Fixed Inductors MLG1608B33NJTD25

Description
33nH Unshielded Multilayer Inductor 500mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 500mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16350-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16350-2-ND
Fixed Inductors 445-16350-2-ND
33nH Unshielded Multilayer Inductor 500mA 500mOhm Max 0603 (1608 Metric)

33nH Unshielded Multilayer Inductor 500mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16350-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8103-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers