TDK U.S.A. Corporation 600MA 100MOHM Inductor and Choke MLG1608B2N2STD25

Description
FIXED IND 2.2NH 600MA 100MOHM SM Product overview: MLG1608B2N2STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B2N2STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2NH 600MA 100MOHM SM Product overview: MLG1608B2N2STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B2N2STD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MA 100MOHM Inductor and Choke - 71-MLG1608B2N2STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 100MOHM Inductor and Choke
71-MLG1608B2N2STD25
600MA 100MOHM Inductor and Choke 71-MLG1608B2N2STD25
FIXED IND 2.2NH 600MA 100MOHM SM Product overview: MLG1608B2N2STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B2N2STD25 can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 600MA 100MOHM SM Product overview: MLG1608B2N2STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B2N2STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16348-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16348-2-ND
Fixed Inductors 445-16348-2-ND
2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)

2.2nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1608B2N2STD25
1077834-MLG1608B2N2STD25
Fixed Inductors - MLG1608B2N2STD25 1077834-MLG1608B2N2STD25
Manufacturer: TDK Corporation Win Source Part Number: 1077834-MLG1608B2N2S TD25 Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 2.2nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 10 @ 100MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077834-MLG1608B2N2STD25
Packaging: Reel - TR
Type: Multilayer
Current Rating: 600mA
Inductance: 2.2nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 100MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1608B2N2STD25 445-16348-2-ND 1077834-MLG1608B2N2STD25
Product Name 600MA 100MOHM Inductor and Choke Fixed Inductors Fixed Inductors - MLG1608B2N2STD25
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Inductance Range 0.0022 microH 0.0022 microH
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers