TDK U.S.A. Corporation Fixed Inductors MLG1608B1N8ST000

Description
1.8nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.8nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1483-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1483-2-ND
Fixed Inductors 445-1483-2-ND
1.8nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)

1.8nH Unshielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
600MA 100MOHM Inductor and Choke - 71-MLG1608B1N8ST000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 100MOHM Inductor and Choke
71-MLG1608B1N8ST000
600MA 100MOHM Inductor and Choke 71-MLG1608B1N8ST000
FIXED IND 1.8NH 600MA 100MOHM SM Product overview: MLG1608B1N8ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B1N8ST000 can be used for catalog matching and distributor lookup.

FIXED IND 1.8NH 600MA 100MOHM SM Product overview: MLG1608B1N8ST000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1608B1N8ST000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1483-2-ND 71-MLG1608B1N8ST000
Product Name Fixed Inductors 600MA 100MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers