TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005SR39JTD25

Description
390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16337-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16337-1-ND
Fixed Inductors 445-16337-1-ND
390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16337-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16337-6-ND
Fixed Inductors 445-16337-6-ND
390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16337-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16337-2-ND
Fixed Inductors 445-16337-2-ND
390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)

390nH Unshielded Multilayer Inductor 50mA 8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 390Nh, 300Mhz, 0402 Rohs Compliant Tdk - 69AH1244 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 390Nh, 300Mhz, 0402 Rohs Compliant Tdk
69AH1244
Inductor, Aec-Q200, 390Nh, 300Mhz, 0402 Rohs Compliant Tdk 69AH1244
INDUCTOR, AEC-Q200, 390NH, 300MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 390NH, 300MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16337-1-ND 69AH1244
Product Name Fixed Inductors Inductor, Aec-Q200, 390Nh, 300Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details