220nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)
220nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)
220nH Unshielded Multilayer Inductor 100mA 4.2Ohm Max 0402 (1005 Metric)
FIXED IND 220NH 100MA 4.2OHM SMD Product overview: MLG1005SR22JTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 4.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 4.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR22JTD25 can be used for catalog matching and distributor lookup.
INDUCTOR, AEC-Q200, 220NH, 450MHZ, 0402 ROHS COMPLIANT: YES
FIXED IND 220NH 100MA 4.2 OHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16331-2-ND | 71-MLG1005SR22JTD25 | 69AH1241 | 769-MLG1005SR22JTD25 |
| Product Name | Fixed Inductors | SMD 100MA 4.2OHM Inductor and Choke | Inductor, Aec-Q200, 220Nh, 450Mhz, 0402 Rohs Compliant Tdk | FIXED IND 220NH 100MA 4.2 OHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |