TDK U.S.A. Corporation Fixed Inductors MLG1005SR18HTD25

Description
180nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MLG1005SR18HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005SR18HTD25-ND
Fixed Inductors MLG1005SR18HTD25-ND
180nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)

180nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MLG1005SR18HTD25-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details