TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLG1005SR16JT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1330189-MLG1005SR16J T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 160 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 500MHz DC Resistance (DCR): 3.8Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-6321-6,445-6321- 1,445-6321-2,MLG1005 SR16J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1330189-MLG1005SR16J T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 160 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 500MHz DC Resistance (DCR): 3.8Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-6321-6,445-6321- 1,445-6321-2,MLG1005 SR16J RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1330189-MLG1005SR16JT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1330189-MLG1005SR16JT000
Inductors, Coils, Chokes - Fixed Inductors 1330189-MLG1005SR16JT000
Manufacturer: TDK Corporation Win Source Part Number: 1330189-MLG1005SR16J T000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Unshielded Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 160 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 500MHz DC Resistance (DCR): 3.8Ohm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-6321-6,445-6321- 1,445-6321-2,MLG1005 SR16J RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330189-MLG1005SR16JT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 160 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 500MHz
DC Resistance (DCR): 3.8Ohm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-6321-6,445-6321-1,445-6321-2,MLG1005SR16J
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-6321-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6321-1-ND
Fixed Inductors 445-6321-1-ND
160nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)

160nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6321-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6321-2-ND
Fixed Inductors 445-6321-2-ND
160nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)

160nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6321-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6321-6-ND
Fixed Inductors 445-6321-6-ND
160nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)

160nH Unshielded Multilayer Inductor 150mA 3.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 150MA 3.8OHM Inductor and Choke - 71-MLG1005SR16JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 3.8OHM Inductor and Choke
71-MLG1005SR16JT000
SMD 150MA 3.8OHM Inductor and Choke 71-MLG1005SR16JT000
FIXED IND 160NH 150MA 3.8OHM SMD Product overview: MLG1005SR16JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 3.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR16JT000 can be used for catalog matching and distributor lookup.

FIXED IND 160NH 150MA 3.8OHM SMD Product overview: MLG1005SR16JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 3.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 3.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR16JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 160Nh, 500Mhz, 0402 Rohs Compliant Tdk - 69AH1237 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 160Nh, 500Mhz, 0402 Rohs Compliant Tdk
69AH1237
Inductor, 160Nh, 500Mhz, 0402 Rohs Compliant Tdk 69AH1237
INDUCTOR, 160NH, 500MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 160NH, 500MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1330189-MLG1005SR16JT000 445-6321-1-ND 71-MLG1005SR16JT000 69AH1237
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 150MA 3.8OHM Inductor and Choke Inductor, 160Nh, 500Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data