150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)
150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)
150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)
INDUCTOR, AEC-Q200, 150NH, 550MHZ, 0402 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16327-2-ND | 69AH1236 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 150Nh, 550Mhz, 0402 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |