TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005SR15JT000

Description
150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)
Request a Quote
Description
150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor is a 150nH component designed for high-frequency applications, with a self-resonant frequency of 550MHz. It features a compact 0402 package size, making it suitable for space-constrained designs. The inductor is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. It is constructed using a multilayering and sintering process with ceramic and conductive materials, which enhances its performance in high-frequency circuits. The operating temperature range is from -55°C to +125°C, allowing for versatility in various applications. This inductor is ideal for use in mobile phones, Bluetooth devices, WLAN, and other high-frequency modules.

Datasheet Summary
Powered by GS/AI

The inductor is a 150nH component designed for high-frequency applications, with a self-resonant frequency of 550MHz. It features a compact 0402 package size, making it suitable for space-constrained designs. The inductor is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. It is constructed using a multilayering and sintering process with ceramic and conductive materials, which enhances its performance in high-frequency circuits. The operating temperature range is from -55°C to +125°C, allowing for versatility in various applications. This inductor is ideal for use in mobile phones, Bluetooth devices, WLAN, and other high-frequency modules.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-3073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3073-1-ND
Fixed Inductors 445-3073-1-ND
150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3073-2-ND
Fixed Inductors 445-3073-2-ND
150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3073-6-ND
Fixed Inductors 445-3073-6-ND
150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 150MA 3.5OHM Inductor and Choke - 71-MLG1005SR15JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 3.5OHM Inductor and Choke
71-MLG1005SR15JT000
SMD 150MA 3.5OHM Inductor and Choke 71-MLG1005SR15JT000
FIXED IND 150NH 150MA 3.5OHM SMD Product overview: MLG1005SR15JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 3.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR15JT000 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 150MA 3.5OHM SMD Product overview: MLG1005SR15JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 3.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR15JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005SR15JT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005SR15JT000
Fixed Inductors MLG1005SR15JT000
FIXED IND 150NH 150MA 3.5OHM SMD

FIXED IND 150NH 150MA 3.5OHM SMD

Supplier's Site Datasheet
Inductor, 150Nh, 550Mhz, 0402 Rohs Compliant Tdk - 69AH1235 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 550Mhz, 0402 Rohs Compliant Tdk
69AH1235
Inductor, 150Nh, 550Mhz, 0402 Rohs Compliant Tdk 69AH1235
INDUCTOR, 150NH, 550MHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 150NH, 550MHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-3073-1-ND 71-MLG1005SR15JT000 MLG1005SR15JT000 69AH1235
Product Name Fixed Inductors SMD 150MA 3.5OHM Inductor and Choke Fixed Inductors Inductor, 150Nh, 550Mhz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data