TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLG1005SR15HTD25

Description
Win Source Part Number: 1370136-MLG1005SR15H TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 150 nH Current Rating (Amps): 150 mA Shielding: Unshielded DC Resistance (DCR): 3.5Ohm Max Frequency - Self Resonant: 550MHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370136-MLG1005SR15H TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 150 nH Current Rating (Amps): 150 mA Shielding: Unshielded DC Resistance (DCR): 3.5Ohm Max Frequency - Self Resonant: 550MHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370136-MLG1005SR15HTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370136-MLG1005SR15HTD25
Inductors, Coils, Chokes - Fixed Inductors 1370136-MLG1005SR15HTD25
Win Source Part Number: 1370136-MLG1005SR15H TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 150 nH Current Rating (Amps): 150 mA Shielding: Unshielded DC Resistance (DCR): 3.5Ohm Max Frequency - Self Resonant: 550MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370136-MLG1005SR15HTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 150 nH
Current Rating (Amps): 150 mA
Shielding: Unshielded
DC Resistance (DCR): 3.5Ohm Max
Frequency - Self Resonant: 550MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - MLG1005SR15HTD25-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MLG1005SR15HTD25-ND
Fixed Inductors MLG1005SR15HTD25-ND
150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)

150nH Unshielded Multilayer Inductor 150mA 3.5Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 150MA 3.5OHM Inductor and Choke - 71-MLG1005SR15HTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 3.5OHM Inductor and Choke
71-MLG1005SR15HTD25
SMD 150MA 3.5OHM Inductor and Choke 71-MLG1005SR15HTD25
FIXED IND 150NH 150MA 3.5OHM SMD Product overview: MLG1005SR15HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 3.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR15HTD25 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 150MA 3.5OHM SMD Product overview: MLG1005SR15HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 3.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR15HTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005SR15HTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005SR15HTD25
Fixed Inductors MLG1005SR15HTD25
FIXED IND 150NH 150MA 3.5OHM SMD

FIXED IND 150NH 150MA 3.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370136-MLG1005SR15HTD25 MLG1005SR15HTD25-ND 71-MLG1005SR15HTD25 MLG1005SR15HTD25
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 150MA 3.5OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567641 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0390 microH
DCR 1 ohms
View Details
Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details