TDK U.S.A. Corporation Fixed Inductors MLG1005SR12JTD25

Description
120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16325-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16325-1-ND
Fixed Inductors 445-16325-1-ND
120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16325-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16325-6-ND
Fixed Inductors 445-16325-6-ND
120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16325-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16325-2-ND
Fixed Inductors 445-16325-2-ND
120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - MLG1005SR12JTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005SR12JTD25
Fixed Inductors MLG1005SR12JTD25
FIXED IND 120NH 150MA 2.2OHM SMD

FIXED IND 120NH 150MA 2.2OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16325-1-ND MLG1005SR12JTD25
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details