TDK U.S.A. Corporation Fixed Inductors MLG1005SR12HT000

Description
120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181367-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181367-2-ND
Fixed Inductors 445-181367-2-ND
120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

120nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181367-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 5 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers