TDK U.S.A. Corporation SMD 150MA 2.2OHM Inductor and Choke MLG1005SR11JT000

Description
FIXED IND 110NH 150MA 2.2OHM SMD Product overview: MLG1005SR11JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR11JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 110NH 150MA 2.2OHM SMD Product overview: MLG1005SR11JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR11JT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150MA 2.2OHM Inductor and Choke - 71-MLG1005SR11JT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150MA 2.2OHM Inductor and Choke
71-MLG1005SR11JT000
SMD 150MA 2.2OHM Inductor and Choke 71-MLG1005SR11JT000
FIXED IND 110NH 150MA 2.2OHM SMD Product overview: MLG1005SR11JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR11JT000 can be used for catalog matching and distributor lookup.

FIXED IND 110NH 150MA 2.2OHM SMD Product overview: MLG1005SR11JT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 2.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005SR11JT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6319-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6319-6-ND
Fixed Inductors 445-6319-6-ND
110nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

110nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6319-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6319-1-ND
Fixed Inductors 445-6319-1-ND
110nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

110nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6319-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6319-2-ND
Fixed Inductors 445-6319-2-ND
110nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

110nH Unshielded Multilayer Inductor 150mA 2.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLG1005SR11JT000 445-6319-6-ND
Product Name SMD 150MA 2.2OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Inductance Range 0.1100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details