TDK Corporation Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk MLG1005SR10JT

Description
INDUCTOR, 100NH, 5%, 700MHZ; Inductance:100nH; Product Range:MLG Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:1.37ohm; Inductance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100NH, 5%, 700MHZ; Inductance:100nH; Product Range:MLG Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:1.37ohm; Inductance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk - 03AJ2243 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk
03AJ2243
Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk 03AJ2243
INDUCTOR, 100NH, 5%, 700MHZ; Inductance:100nH; Product Range:MLG Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:1.37ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 100NH, 5%, 700MHZ; Inductance:100nH; Product Range:MLG Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:1.37ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 03AJ2243
Product Name Inductor, 100Nh, 5%, 700Mhz; Inductance Tdk
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
Standards and Certifications RoHS
View Details