TDK U.S.A. Corporation Fixed Inductors MLG1005S91NJT000

Description
91nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6318-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6318-2-ND
Fixed Inductors 445-6318-2-ND
91nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

91nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6318-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6318-1-ND
Fixed Inductors 445-6318-1-ND
91nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

91nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6318-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6318-6-ND
Fixed Inductors 445-6318-6-ND
91nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

91nH Unshielded Multilayer Inductor 200mA 1.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
FIXED IND 91NH 200MA 1.8 OHM SMD - 769-MLG1005S91NJT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 91NH 200MA 1.8 OHM SMD
769-MLG1005S91NJT000
FIXED IND 91NH 200MA 1.8 OHM SMD 769-MLG1005S91NJT000
FIXED IND 91NH 200MA 1.8 OHM SMD

FIXED IND 91NH 200MA 1.8 OHM SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6318-2-ND 769-MLG1005S91NJT000
Product Name Fixed Inductors FIXED IND 91NH 200MA 1.8 OHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details