TDK U.S.A. Corporation Fixed Inductors MLG1005S82NJTD25

Description
82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16319-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16319-1-ND
Fixed Inductors 445-16319-1-ND
82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16319-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16319-2-ND
Fixed Inductors 445-16319-2-ND
82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16319-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16319-6-ND
Fixed Inductors 445-16319-6-ND
82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)

82nH Unshielded Multilayer Inductor 200mA 1.6Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16319-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details