TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLG1005S5N6STD25

Description
Win Source Part Number: 1369769-MLG1005S5N6S TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 250mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369769-MLG1005S5N6S TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 250mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369769-MLG1005S5N6STD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369769-MLG1005S5N6STD25
Inductors, Coils, Chokes - Fixed Inductors 1369769-MLG1005S5N6STD25
Win Source Part Number: 1369769-MLG1005S5N6S TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLG Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.3nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 250mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369769-MLG1005S5N6STD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLG
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.3nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 5.6 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 250mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 445-16312-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16312-6-ND
Fixed Inductors 445-16312-6-ND
5.6nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16312-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16312-1-ND
Fixed Inductors 445-16312-1-ND
5.6nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16312-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16312-2-ND
Fixed Inductors 445-16312-2-ND
5.6nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 600mA 250mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
600MA 250MOHM Inductor and Choke - 71-MLG1005S5N6STD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 250MOHM Inductor and Choke
71-MLG1005S5N6STD25
600MA 250MOHM Inductor and Choke 71-MLG1005S5N6STD25
FIXED IND 5.6NH 600MA 250MOHM SM Product overview: MLG1005S5N6STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S5N6STD25 can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 600MA 250MOHM SM Product overview: MLG1005S5N6STD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S5N6STD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLG1005S5N6STD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S5N6STD25
Fixed Inductors MLG1005S5N6STD25
FIXED IND 5.6NH 600MA 250MOHM SM

FIXED IND 5.6NH 600MA 250MOHM SM

Supplier's Site Datasheet
Inductor, Aec-Q200, 5.6Nh, 4Ghz, 0402 Rohs Compliant Tdk - 69AH1326 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 5.6Nh, 4Ghz, 0402 Rohs Compliant Tdk
69AH1326
Inductor, Aec-Q200, 5.6Nh, 4Ghz, 0402 Rohs Compliant Tdk 69AH1326
INDUCTOR, AEC-Q200, 5.6NH, 4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 5.6NH, 4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369769-MLG1005S5N6STD25 445-16312-6-ND 71-MLG1005S5N6STD25 MLG1005S5N6STD25 69AH1326
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 600MA 250MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 5.6Nh, 4Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details