TDK U.S.A. Corporation Fixed Inductors - MLG1005S56NJT000 MLG1005S56NJT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077825-MLG1005S56NJ T000 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 56nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077825-MLG1005S56NJ T000 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 56nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S56NJT000
1077825-MLG1005S56NJT000
Fixed Inductors - MLG1005S56NJT000 1077825-MLG1005S56NJT000
Manufacturer: TDK Corporation Win Source Part Number: 1077825-MLG1005S56NJ T000 Packaging: Reel - TR Type: Multilayer Current Rating: 200mA Inductance: 56nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.3 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077825-MLG1005S56NJT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 200mA
Inductance: 56nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.3 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 200MA 1.3 OHM Inductor and Choke - 71-MLG1005S56NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1.3 OHM Inductor and Choke
71-MLG1005S56NJT000
SMD 200MA 1.3 OHM Inductor and Choke 71-MLG1005S56NJT000
FIXED IND 56NH 200MA 1.3 OHM SMD Product overview: MLG1005S56NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S56NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 56NH 200MA 1.3 OHM SMD Product overview: MLG1005S56NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.3 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S56NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-3068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3068-6-ND
Fixed Inductors 445-3068-6-ND
56nH Unshielded Multilayer Inductor 200mA 1.3Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3068-1-ND
Fixed Inductors 445-3068-1-ND
56nH Unshielded Multilayer Inductor 200mA 1.3Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-3068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3068-2-ND
Fixed Inductors 445-3068-2-ND
56nH Unshielded Multilayer Inductor 200mA 1.3Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.3Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
FIXED IND 56NH 200MA 1.3 OHM SMD - 769-MLG1005S56NJT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 56NH 200MA 1.3 OHM SMD
769-MLG1005S56NJT000
FIXED IND 56NH 200MA 1.3 OHM SMD 769-MLG1005S56NJT000
FIXED IND 56NH 200MA 1.3 OHM SMD

FIXED IND 56NH 200MA 1.3 OHM SMD

Supplier's Site
Fixed Inductors - MLG1005S56NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S56NJT000
Fixed Inductors MLG1005S56NJT000
FIXED IND 56NH 200MA 1.3 OHM SMD

FIXED IND 56NH 200MA 1.3 OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLG1005S56NJT000
Inductors/Coils/Transformers >> Inductors (SMD) MLG1005S56NJT000
200mA 56nH ±5% 830mΩ 0402 Inductors (SMD) ROHS

200mA 56nH ±5% 830mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1077825-MLG1005S56NJT000 71-MLG1005S56NJT000 445-3068-6-ND 769-MLG1005S56NJT000 MLG1005S56NJT000 MLG1005S56NJT000
Product Name Fixed Inductors - MLG1005S56NJT000 SMD 200MA 1.3 OHM Inductor and Choke Fixed Inductors FIXED IND 56NH 200MA 1.3 OHM SMD Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0560 microH 0.0560 microH 0.0560 microH 0.0560 microH 0.0560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details