TDK U.S.A. Corporation Fixed Inductors MLG1005S51NJT000

Description
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6315-2-ND
Fixed Inductors 445-6315-2-ND
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)

51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6315-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6315-6-ND
Fixed Inductors 445-6315-6-ND
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)

51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6315-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6315-1-ND
Fixed Inductors 445-6315-1-ND
51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)

51nH Unshielded Multilayer Inductor 250mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-6315-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520390KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details