TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLG1005S33NJTD25 MLG1005S33NJTD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077818-MLG1005S33NJ TD25 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 33nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077818-MLG1005S33NJ TD25 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 33nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S33NJTD25
1077818-MLG1005S33NJTD25
Fixed Inductors - MLG1005S33NJTD25 1077818-MLG1005S33NJTD25
Manufacturer: TDK Corporation Win Source Part Number: 1077818-MLG1005S33NJ TD25 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 33nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Non-Magnetic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 1.4GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 900 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077818-MLG1005S33NJTD25
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 33nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 1.4GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 900 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 300MA 900MOHM Inductor and Choke - 71-MLG1005S33NJTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 900MOHM Inductor and Choke
71-MLG1005S33NJTD25
SMD 300MA 900MOHM Inductor and Choke 71-MLG1005S33NJTD25
FIXED IND 33NH 300MA 900MOHM SMD Product overview: MLG1005S33NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S33NJTD25 can be used for catalog matching and distributor lookup.

FIXED IND 33NH 300MA 900MOHM SMD Product overview: MLG1005S33NJTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 900MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 900MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S33NJTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16290-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16290-1-ND
Fixed Inductors 445-16290-1-ND
33nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16290-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16290-2-ND
Fixed Inductors 445-16290-2-ND
33nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16290-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16290-6-ND
Fixed Inductors 445-16290-6-ND
33nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 300mA 900mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 33Nh, 1.4Ghz, 0402 Rohs Compliant Tdk - 69AH1313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Nh, 1.4Ghz, 0402 Rohs Compliant Tdk
69AH1313
Inductor, Aec-Q200, 33Nh, 1.4Ghz, 0402 Rohs Compliant Tdk 69AH1313
INDUCTOR, AEC-Q200, 33NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 33NH, 1.4GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S33NJTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S33NJTD25
Fixed Inductors MLG1005S33NJTD25
FIXED IND 33NH 300MA 900MOHM SMD

FIXED IND 33NH 300MA 900MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077818-MLG1005S33NJTD25 71-MLG1005S33NJTD25 445-16290-1-ND 69AH1313 MLG1005S33NJTD25
Product Name Fixed Inductors - MLG1005S33NJTD25 SMD 300MA 900MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 33Nh, 1.4Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0330 microH 0.0330 microH 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details