TDK U.S.A. Corporation Fixed Inductors MLG1005S2N7STD25

Description
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16288-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16288-1-ND
Fixed Inductors 445-16288-1-ND
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16288-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16288-2-ND
Fixed Inductors 445-16288-2-ND
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16288-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16288-6-ND
Fixed Inductors 445-16288-6-ND
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16288-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details