TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S2N7CT000

Description
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)
Request a Quote
Description
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor has an inductance value of 2.7 nH and operates at a frequency of up to 6 GHz. It is part of the MLG series, specifically designed for high-frequency applications such as mobile phones, Bluetooth, WLAN, and other RF modules. The component features a compact 0402 package size, measuring 1.0 mm x 0.5 mm. It is compliant with RoHS directives, indicating that it is free from lead and other hazardous substances. The inductor supports lead-free soldering and has an operating temperature range of -55°C to +125°C. Its specifications include a self-resonant frequency of 7.3 GHz and a maximum rated current of 800 mA. The inductor is packaged in tape form, with 10,000 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The inductor has an inductance value of 2.7 nH and operates at a frequency of up to 6 GHz. It is part of the MLG series, specifically designed for high-frequency applications such as mobile phones, Bluetooth, WLAN, and other RF modules. The component features a compact 0402 package size, measuring 1.0 mm x 0.5 mm. It is compliant with RoHS directives, indicating that it is free from lead and other hazardous substances. The inductor supports lead-free soldering and has an operating temperature range of -55°C to +125°C. Its specifications include a self-resonant frequency of 7.3 GHz and a maximum rated current of 800 mA. The inductor is packaged in tape form, with 10,000 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172449-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172449-2-ND
Fixed Inductors 445-172449-2-ND
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172449-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172449-6-ND
Fixed Inductors 445-172449-6-ND
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172449-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172449-1-ND
Fixed Inductors 445-172449-1-ND
2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Multilayer Inductor 800mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
800MA 150MOHM Inductor and Choke - 71-MLG1005S2N7CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 150MOHM Inductor and Choke
71-MLG1005S2N7CT000
800MA 150MOHM Inductor and Choke 71-MLG1005S2N7CT000
FIXED IND 2.7NH 800MA 150MOHM SM Product overview: MLG1005S2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N7CT000 can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 800MA 150MOHM SM Product overview: MLG1005S2N7CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLG1005S2N7CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLG1005S2N7CT000
927280-MLG1005S2N7CT000
Fixed Inductors - MLG1005S2N7CT000 927280-MLG1005S2N7CT000
Manufacturer: TDK Corporation Win Source Part Number: 927280-MLG1005S2N7CT 000 Series: MLG Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Multilayer Inductor 150mOhm Max 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-172449-6, 445-172449-1, 445-172449-2, MLG1005S2N7CT000-ND

Manufacturer: TDK Corporation
Win Source Part Number: 927280-MLG1005S2N7CT000
Series: MLG
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Multilayer Inductor 150mOhm Max 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-172449-6, 445-172449-1, 445-172449-2, MLG1005S2N7CT000-ND

Buy Now
Inductor, 2.7Nh, 6Ghz, 0402 Rohs Compliant Tdk - 69AH1293 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 6Ghz, 0402 Rohs Compliant Tdk
69AH1293
Inductor, 2.7Nh, 6Ghz, 0402 Rohs Compliant Tdk 69AH1293
INDUCTOR, 2.7NH, 6GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 2.7NH, 6GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLG1005S2N7CT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLG1005S2N7CT000
Fixed Inductors MLG1005S2N7CT000
FIXED IND 2.7NH 800MA 150MOHM SM

FIXED IND 2.7NH 800MA 150MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172449-2-ND 71-MLG1005S2N7CT000 927280-MLG1005S2N7CT000 69AH1293 MLG1005S2N7CT000
Product Name Fixed Inductors 800MA 150MOHM Inductor and Choke Fixed Inductors - MLG1005S2N7CT000 Inductor, 2.7Nh, 6Ghz, 0402 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed
DCR 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers