TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLG1005S2N2BTD25

Description
2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16281-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16281-6-ND
Fixed Inductors 445-16281-6-ND
2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16281-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16281-2-ND
Fixed Inductors 445-16281-2-ND
2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16281-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16281-1-ND
Fixed Inductors 445-16281-1-ND
2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Nh, 7Ghz, 0402 Rohs Compliant Tdk - 69AH1287 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Nh, 7Ghz, 0402 Rohs Compliant Tdk
69AH1287
Inductor, Aec-Q200, 2.2Nh, 7Ghz, 0402 Rohs Compliant Tdk 69AH1287
INDUCTOR, AEC-Q200, 2.2NH, 7GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2NH, 7GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16281-6-ND 69AH1287
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Nh, 7Ghz, 0402 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details