TDK U.S.A. Corporation Fixed Inductors MLG1005S2N0CTD25

Description
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174057-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174057-6-ND
Fixed Inductors 445-174057-6-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174057-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174057-2-ND
Fixed Inductors 445-174057-2-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174057-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174057-1-ND
Fixed Inductors 445-174057-1-ND
2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 900mA 150mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174057-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-0N5 0201HT-0N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - DFK-33-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers